RES 226ohm 1W 1% 2512 SMD
226 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 226 OHM 1% 1W 2512
Resistor,Metal Glaze,226Ohms,500WV,
RES SMD 226 OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW2512226RFKTG | CRCW2512226RFKTG-ND | CRCW2512226RFKTG | 43C6063 | CRCW2512226RFKTG |
| Product Name | RES 226 OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor,metal Glaze,226Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512 | |
| Resistance Range | 226 ohms | 226 ohms | 226 ohms | 226 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |