Vishay Intertechnology, Inc. RES 21.5K OHM 1W 1% 2512 SMD CRCW251221K5FKTG

Description
RES 21.5Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 21.5Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1W 1% 2512 SMD - CRCW251221K5FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1W 1% 2512 SMD
CRCW251221K5FKTG
RES 21.5K OHM 1W 1% 2512 SMD CRCW251221K5FKTG
RES 21.5Kohm 1W 1% 2512 SMD

RES 21.5Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251221K5FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251221K5FKTG-ND
Chip Resistor - Surface Mount CRCW251221K5FKTG-ND
21.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251221K5FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251221K5FKTG
Chip Resistor - Surface Mount CRCW251221K5FKTG
RES SMD 21.5K OHM 1% 1W 2512

RES SMD 21.5K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 21.5K 1% 100 R67 Rohs Compliant Vishay - 49P4642 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 21.5K 1% 100 R67 Rohs Compliant Vishay
49P4642
Crcw2512 21.5K 1% 100 R67 Rohs Compliant Vishay 49P4642
CRCW2512 21.5K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 21.5K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251221K5FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251221K5FKTG
Chip Resistor - Surface Mount CRCW251221K5FKTG
RES SMD 21.5K OHM 1% 1W 2512

RES SMD 21.5K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW251221K5FKTG CRCW251221K5FKTG-ND CRCW251221K5FKTG 49P4642 CRCW251221K5FKTG
Product Name RES 21.5K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 21.5K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 21500 ohms 21500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details