Vishay Intertechnology, Inc. RES 21.5K OHM 1W 1% 2512 SMD CRCW251221K5FKEG

Description
RES 21.5Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 21.5Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1W 1% 2512 SMD - CRCW251221K5FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1W 1% 2512 SMD
CRCW251221K5FKEG
RES 21.5K OHM 1W 1% 2512 SMD CRCW251221K5FKEG
RES 21.5Kohm 1W 1% 2512 SMD

RES 21.5Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-21.5KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5KAFTR-ND
Chip Resistor - Surface Mount 541-21.5KAFTR-ND
21.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.5KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5KAFCT-ND
Chip Resistor - Surface Mount 541-21.5KAFCT-ND
21.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.5KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5KAFDKR-ND
Chip Resistor - Surface Mount 541-21.5KAFDKR-ND
21.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251221K5FKEG 541-21.5KAFTR-ND
Product Name RES 21.5K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 21500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers