Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251220R5FKTG

Description
20.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
20.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW251220R5FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, particularly in military and industrial environments. This resistor has a resistance value of 20.5 ohms with a tolerance of ±1%. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring minimal resistance change with temperature variations. The resistor is rated for a maximum power dissipation of 1 watt and can operate at a maximum voltage of 200 volts. It is suitable for a wide operating temperature range of -55 °C to +155 °C. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor is packaged in tape for easy handling and assembly, with a quantity of 2000 units per reel. Engineers considering this resistor should note its stability under various environmental conditions, with a maximum resistance change of ,â§1% after 1000 hours at rated power. This makes it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The CRCW251220R5FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, particularly in military and industrial environments. This resistor has a resistance value of 20.5 ohms with a tolerance of ±1%. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring minimal resistance change with temperature variations. The resistor is rated for a maximum power dissipation of 1 watt and can operate at a maximum voltage of 200 volts. It is suitable for a wide operating temperature range of -55 °C to +155 °C. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor is packaged in tape for easy handling and assembly, with a quantity of 2000 units per reel. Engineers considering this resistor should note its stability under various environmental conditions, with a maximum resistance change of ,â§1% after 1000 hours at rated power. This makes it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251220R5FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251220R5FKTG-ND
Chip Resistor - Surface Mount CRCW251220R5FKTG-ND
20.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 20.5 OHM 1W 1% 2512 SMD - CRCW251220R5FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1W 1% 2512 SMD
CRCW251220R5FKTG
RES 20.5 OHM 1W 1% 2512 SMD CRCW251220R5FKTG
RES 20.5ohm 1W 1% 2512 SMD

RES 20.5ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251220R5FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251220R5FKTG
Chip Resistor - Surface Mount CRCW251220R5FKTG
RES SMD 20.5 OHM 1% 1W 2512

RES SMD 20.5 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 20.5 1% 100 R67 Rohs Compliant Vishay - 49P4636 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 20.5 1% 100 R67 Rohs Compliant Vishay
49P4636
Crcw2512 20.5 1% 100 R67 Rohs Compliant Vishay 49P4636
CRCW2512 20.5 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 20.5 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251220R5FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251220R5FKTG
Chip Resistor - Surface Mount CRCW251220R5FKTG
RES SMD 20.5 OHM 1% 1W 2512

RES SMD 20.5 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW251220R5FKTG-ND CRCW251220R5FKTG CRCW251220R5FKTG 49P4636 CRCW251220R5FKTG
Product Name Chip Resistor - Surface Mount RES 20.5 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 20.5 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details