Vishay Precision Group RES 20.0 OHM 1W 1% 2512 SMD CRCW251220R0FKEG

Description
RES 20.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 20.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0 OHM 1W 1% 2512 SMD - CRCW251220R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1W 1% 2512 SMD
CRCW251220R0FKEG
RES 20.0 OHM 1W 1% 2512 SMD CRCW251220R0FKEG
RES 20.0ohm 1W 1% 2512 SMD

RES 20.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-20.0AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0AFTR-ND
Chip Resistor - Surface Mount 541-20.0AFTR-ND
20 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0AFDKR-ND
Chip Resistor - Surface Mount 541-20.0AFDKR-ND
20 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0AFCT-ND
Chip Resistor - Surface Mount 541-20.0AFCT-ND
20 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251220R0FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251220R0FKEG
Chip Resistor - Surface Mount CRCW251220R0FKEG
RES SMD 20 OHM 1% 1W 2512

RES SMD 20 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 20R, 1%, 1W, 2512; Resistance Vishay - 53K3956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 1W, 2512; Resistance Vishay
53K3956
Res, Thick Film, 20R, 1%, 1W, 2512; Resistance Vishay 53K3956
RES, THICK FILM, 20R, 1%, 1W, 2512; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 1W, 2512; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20R, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 1W, 2512, Reel; Resistance Vishay
42K4091
Res, Thick Film, 20R, 1%, 1W, 2512, Reel; Resistance Vishay 42K4091
RES, THICK FILM, 20R, 1%, 1W, 2512, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 1W, 2512, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay - 61M5606 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay
61M5606
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay 61M5606
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20 ohm, 1 W, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20 ohm, 1 W, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 12AC0300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
12AC0300
Res, 20R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay 12AC0300
RES, 20R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:20ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 20R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:20ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number CRCW251220R0FKEG 541-20.0AFTR-ND CRCW251220R0FKEG 53K3956 42K4091 61M5606 12AC0300
Product Name RES 20.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 20R, 1%, 1W, 2512; Resistance Vishay Res, Thick Film, 20R, 1%, 1W, 2512, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay Res, 20R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD) 2512
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details