The CRCW2512200RFKEGHP is a thick film chip resistor designed for surface mount applications, specifically within the CRCW-HP series by Vishay. This resistor has a resistance value of 200 ohms and a tolerance of ±1%. It operates within a temperature range of -55°C to +155°C and features a temperature coefficient of ±100 ppm/°C. The component is rated for a power dissipation of 1.5 watts and is AEC-Q200 qualified, making it suitable for automotive applications. The resistor is packaged in a 2512 size (6.30mm x 3.15mm) and is available in tape and reel format for efficient handling during assembly. Its robust design ensures excellent pulse load performance, making it ideal for applications requiring reliability and stability in power measurement electronics.
200 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
200 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
200 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Win Source Part Number: 1378188-CRCW2512200R
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW-HP
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Pulse Withstanding
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: CRCW2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 200 Ohms
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
RES 200ohm 1.5W 1% 2512 SMD
RES, AEC-Q200, THICK FILM, 200R, 2512; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 200R, 2512; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-200RCT-ND | 1378188-CRCW2512200RFKEGHP | CRCW2512200RFKEGHP | 65AC3504 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | RES 200 OHM 1.5W 1% 2512 SMD | Res, Aec-Q200, Thick Film, 200R, 2512; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Power Applications | ||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 [6432 Metric] | |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms | 200 ohms |