Vishay Precision Group RES 1.82 OHM 1W 1% 2512 SMD CRCW25121R82FNEG

Description
RES 1.82ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.82ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 1W 1% 2512 SMD - CRCW25121R82FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1W 1% 2512 SMD
CRCW25121R82FNEG
RES 1.82 OHM 1W 1% 2512 SMD CRCW25121R82FNEG
RES 1.82ohm 1W 1% 2512 SMD

RES 1.82ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R82FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R82FNEG-ND
Chip Resistor - Surface Mount CRCW25121R82FNEG-ND
1.82 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.82 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 1R82 1% E67 E3 Rohs Compliant Vishay - 49P4480 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 1R82 1% E67 E3 Rohs Compliant Vishay
49P4480
Crcw2512 200 1R82 1% E67 E3 Rohs Compliant Vishay 49P4480
CRCW2512 200 1R82 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 1R82 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121R82FNEG CRCW25121R82FNEG-ND 49P4480
Product Name RES 1.82 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 1R82 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers