Vishay Intertechnology, Inc. RES 1.74 OHM 1W 1% 2512 SMD CRCW25121R74FNEG

Description
RES 1.74ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.74ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74 OHM 1W 1% 2512 SMD - CRCW25121R74FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 1W 1% 2512 SMD
CRCW25121R74FNEG
RES 1.74 OHM 1W 1% 2512 SMD CRCW25121R74FNEG
RES 1.74ohm 1W 1% 2512 SMD

RES 1.74ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R74FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R74FNEG-ND
Chip Resistor - Surface Mount CRCW25121R74FNEG-ND
1.74 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.74 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121R74FNEG CRCW25121R74FNEG-ND
Product Name RES 1.74 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details