Vishay Precision Group Chip Resistor - Surface Mount CRCW25121R69FNEG

Description
1.69 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.69 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121R69FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R69FNEG-ND
Chip Resistor - Surface Mount CRCW25121R69FNEG-ND
1.69 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.69 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.69 OHM 1W 1% 2512 SMD - CRCW25121R69FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 1W 1% 2512 SMD
CRCW25121R69FNEG
RES 1.69 OHM 1W 1% 2512 SMD CRCW25121R69FNEG
RES 1.69ohm 1W 1% 2512 SMD

RES 1.69ohm 1W 1% 2512 SMD

Supplier's Site
Resistor,metal Glaze,1.69Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay - 11J3322 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.69Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
11J3322
Resistor,metal Glaze,1.69Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay 11J3322
Resistor,Metal Glaze,1.69Ohms,500WV ,1+/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Metal Glaze,1.69Ohms,500WV,1+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121R69FNEG-ND CRCW25121R69FNEG 11J3322
Product Name Chip Resistor - Surface Mount RES 1.69 OHM 1W 1% 2512 SMD Resistor,metal Glaze,1.69Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 1.69 ohms 1.69 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details