Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121R60FKEG

Description
1.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121R60FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R60FKEG-ND
Chip Resistor - Surface Mount CRCW25121R60FKEG-ND
1.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.60 OHM 1W 1% 2512 SMD - CRCW25121R60FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 1W 1% 2512 SMD
CRCW25121R60FKEG
RES 1.60 OHM 1W 1% 2512 SMD CRCW25121R60FKEG
RES 1.60ohm 1W 1% 2512 SMD

RES 1.60ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R60FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R60FKEG
Chip Resistor - Surface Mount CRCW25121R60FKEG
RES SMD 1.6 OHM 1% 1W 2512

RES SMD 1.6 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 100 1R6 1% E67 E3 Rohs Compliant Vishay - 47P4909 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 1R6 1% E67 E3 Rohs Compliant Vishay
47P4909
Crcw2512 100 1R6 1% E67 E3 Rohs Compliant Vishay 47P4909
CRCW2512 100 1R6 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 1R6 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW25121R60FKEG-ND CRCW25121R60FKEG CRCW25121R60FKEG 47P4909
Product Name Chip Resistor - Surface Mount RES 1.60 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 1R6 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 1.6 ohms 1.6 ohms 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers