Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121R50JNTG

Description
1.5 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121R50JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R50JNTG-ND
Chip Resistor - Surface Mount CRCW25121R50JNTG-ND
1.5 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.5 OHM 1W 5% 2512 SMD - CRCW25121R50JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1W 5% 2512 SMD
CRCW25121R50JNTG
RES 1.5 OHM 1W 5% 2512 SMD CRCW25121R50JNTG
RES 1.5ohm 1W 5% 2512 SMD

RES 1.5ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R50JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R50JNTG
Chip Resistor - Surface Mount CRCW25121R50JNTG
RES SMD 1.5 OHM 5% 1W 2512

RES SMD 1.5 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121R50JNTG-ND CRCW25121R50JNTG CRCW25121R50JNTG
Product Name Chip Resistor - Surface Mount RES 1.5 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers