Vishay Precision Group Chip Resistor - Surface Mount CRCW25121R43FNEG

Description
1.43 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.43 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121R43FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R43FNEG-ND
Chip Resistor - Surface Mount CRCW25121R43FNEG-ND
1.43 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.43 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.43 OHM 1W 1% 2512 SMD - CRCW25121R43FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 1W 1% 2512 SMD
CRCW25121R43FNEG
RES 1.43 OHM 1W 1% 2512 SMD CRCW25121R43FNEG
RES 1.43ohm 1W 1% 2512 SMD

RES 1.43ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 200 1R43 1% E67 E3 Rohs Compliant Vishay - 49P4458 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 1R43 1% E67 E3 Rohs Compliant Vishay
49P4458
Crcw2512 200 1R43 1% E67 E3 Rohs Compliant Vishay 49P4458
CRCW2512 200 1R43 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 1R43 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121R43FNEG-ND CRCW25121R43FNEG 49P4458
Product Name Chip Resistor - Surface Mount RES 1.43 OHM 1W 1% 2512 SMD Crcw2512 200 1R43 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 1.43 ohms 1.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers