Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121R24FNTG

Description
1.24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121R24FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R24FNTG-ND
Chip Resistor - Surface Mount CRCW25121R24FNTG-ND
1.24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.24 OHM 1W 1% 2512 SMD - CRCW25121R24FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 1W 1% 2512 SMD
CRCW25121R24FNTG
RES 1.24 OHM 1W 1% 2512 SMD CRCW25121R24FNTG
RES 1.24ohm 1W 1% 2512 SMD

RES 1.24ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R24FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R24FNTG
Chip Resistor - Surface Mount CRCW25121R24FNTG
RES SMD 1.24 OHM 1% 1W 2512

RES SMD 1.24 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 1.24 1% 200 R67 Rohs Compliant Vishay - 49P4447 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1.24 1% 200 R67 Rohs Compliant Vishay
49P4447
Crcw2512 1.24 1% 200 R67 Rohs Compliant Vishay 49P4447
CRCW2512 1.24 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 1.24 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121R24FNTG-ND CRCW25121R24FNTG CRCW25121R24FNTG 49P4447
Product Name Chip Resistor - Surface Mount RES 1.24 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 1.24 1% 200 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details