Vishay Intertechnology, Inc. RES 1.20 OHM 1W 1% 2512 SMD CRCW25121R20FKEG

Description
RES 1.20ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.20ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20 OHM 1W 1% 2512 SMD - CRCW25121R20FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20 OHM 1W 1% 2512 SMD
CRCW25121R20FKEG
RES 1.20 OHM 1W 1% 2512 SMD CRCW25121R20FKEG
RES 1.20ohm 1W 1% 2512 SMD

RES 1.20ohm 1W 1% 2512 SMD

Supplier's Site
SMD 1.2 OHM 1W Resistor - 52-CRCW25121R20FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2 OHM 1W Resistor
52-CRCW25121R20FKEG
SMD 1.2 OHM 1W Resistor 52-CRCW25121R20FKEG
RES SMD 1.2 OHM 1% 1W 2512 Product overview: CRCW25121R20FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R20FKEG can be used for catalog matching and distributor lookup.

RES SMD 1.2 OHM 1% 1W 2512 Product overview: CRCW25121R20FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R20FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121R20FKEG
812321-CRCW25121R20FKEG
Chip Resistor - Surface Mount - CRCW25121R20FKEG 812321-CRCW25121R20FKEG
Manufacturer: Vishay Dale Win Source Part Number: 812321-CRCW25121R20F KEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 812321-CRCW25121R20FKEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.2 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 541-1.20AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20AFDKR-ND
Chip Resistor - Surface Mount 541-1.20AFDKR-ND
1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20AFCT-ND
Chip Resistor - Surface Mount 541-1.20AFCT-ND
1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20AFTR-ND
Chip Resistor - Surface Mount 541-1.20AFTR-ND
1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 1R2, 1%, 1W, 2512 Rohs Compliant Vishay - 84AH5346 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R2, 1%, 1W, 2512 Rohs Compliant Vishay
84AH5346
Res, Aec-Q200, 1R2, 1%, 1W, 2512 Rohs Compliant Vishay 84AH5346
RES, AEC-Q200, 1R2, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 1R2, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW25121R20FKEG 52-CRCW25121R20FKEG 812321-CRCW25121R20FKEG 541-1.20AFDKR-ND 84AH5346
Product Name RES 1.20 OHM 1W 1% 2512 SMD SMD 1.2 OHM 1W Resistor Chip Resistor - Surface Mount - CRCW25121R20FKEG Chip Resistor - Surface Mount Res, Aec-Q200, 1R2, 1%, 1W, 2512 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details