Vishay Intertechnology, Inc. RES 1.15 OHM 1.5W 1% 2512 SMD CRCW25121R15FKEGHP

Description
RES 1.15ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.15ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15 OHM 1.5W 1% 2512 SMD - CRCW25121R15FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15 OHM 1.5W 1% 2512 SMD
CRCW25121R15FKEGHP
RES 1.15 OHM 1.5W 1% 2512 SMD CRCW25121R15FKEGHP
RES 1.15ohm 1.5W 1% 2512 SMD

RES 1.15ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R15FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R15FKEGHP-ND
Chip Resistor - Surface Mount CRCW25121R15FKEGHP-ND
1.15 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.15 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121R15FKEGHP CRCW25121R15FKEGHP-ND
Product Name RES 1.15 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1.15 ohms 1.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD363JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details