1.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
2512,1.1,1%,200PPM,T
CRCW2512 1.1 1% 200 R67 ROHS COMPLIANT: NO
RES SMD 1.1 OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW25121R10FNTG-ND | CRCW25121R10FNTG | 49P4439 | CRCW25121R10FNTG |
| Product Name | Chip Resistor - Surface Mount | 2512,1.1,1%,200PPM,T/R | Crcw2512 1.1 1% 200 R67 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | 2512 | 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1.1 ohms | 1.1 ohms |