Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121R00JNTH

Description
1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121R00JNTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R00JNTH-ND
Chip Resistor - Surface Mount CRCW25121R00JNTH-ND
1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 1 5% 200 R82 Rohs Compliant Vishay - 49P4434 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1 5% 200 R82 Rohs Compliant Vishay
49P4434
Crcw2512 1 5% 200 R82 Rohs Compliant Vishay 49P4434
CRCW2512 1 5% 200 R82 ROHS COMPLIANT: NO

CRCW2512 1 5% 200 R82 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R00JNTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R00JNTH
Chip Resistor - Surface Mount CRCW25121R00JNTH
RES SMD 1 OHM 5% 1W 2512

RES SMD 1 OHM 5% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25121R00JNTH - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R00JNTH
Chip Resistor - Surface Mount CRCW25121R00JNTH
RES SMD 1 OHM 5% 1W 2512

RES SMD 1 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW25121R00JNTH-ND 49P4434 CRCW25121R00JNTH CRCW25121R00JNTH
Product Name Chip Resistor - Surface Mount Crcw2512 1 5% 200 R82 Rohs Compliant Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details