Vishay Intertechnology, Inc. RES 1.82M OHM 1W 1% 2512 SMD CRCW25121M82FKEG

Description
RES 1.82Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.82Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1W 1% 2512 SMD - CRCW25121M82FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1W 1% 2512 SMD
CRCW25121M82FKEG
RES 1.82M OHM 1W 1% 2512 SMD CRCW25121M82FKEG
RES 1.82Mohm 1W 1% 2512 SMD

RES 1.82Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M82FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M82FKEG-ND
Chip Resistor - Surface Mount CRCW25121M82FKEG-ND
1.82 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121M82FKEG CRCW25121M82FKEG-ND
Product Name RES 1.82M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1.82E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details