Vishay Intertechnology, Inc. RES 1.8M OHM 1W 5% 2512 SMD CRCW25121M80JNEG

Description
RES 1.8Mohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.8Mohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1W 5% 2512 SMD - CRCW25121M80JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1W 5% 2512 SMD
CRCW25121M80JNEG
RES 1.8M OHM 1W 5% 2512 SMD CRCW25121M80JNEG
RES 1.8Mohm 1W 5% 2512 SMD

RES 1.8Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M80JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M80JNEG-ND
Chip Resistor - Surface Mount CRCW25121M80JNEG-ND
1.8 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 1M8 5% E67 E3 Rohs Compliant Vishay - 47P4883 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 1M8 5% E67 E3 Rohs Compliant Vishay
47P4883
Crcw2512 200 1M8 5% E67 E3 Rohs Compliant Vishay 47P4883
CRCW2512 200 1M8 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 1M8 5% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121M80JNEG CRCW25121M80JNEG-ND 47P4883
Product Name RES 1.8M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 1M8 5% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 1.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details