Vishay Intertechnology, Inc. RES 1.80M OHM 1W 1% 2512 SMD CRCW25121M80FKTG

Description
RES 1.80Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.80Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80M OHM 1W 1% 2512 SMD - CRCW25121M80FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80M OHM 1W 1% 2512 SMD
CRCW25121M80FKTG
RES 1.80M OHM 1W 1% 2512 SMD CRCW25121M80FKTG
RES 1.80Mohm 1W 1% 2512 SMD

RES 1.80Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M80FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M80FKTG-ND
Chip Resistor - Surface Mount CRCW25121M80FKTG-ND
1.8 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121M80FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121M80FKTG
Chip Resistor - Surface Mount CRCW25121M80FKTG
RES SMD 1.8M OHM 1% 1W 2512

RES SMD 1.8M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121M80FKTG CRCW25121M80FKTG-ND CRCW25121M80FKTG
Product Name RES 1.80M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details