Vishay Intertechnology, Inc. RES 1.65M OHM 1W 1% 2512 SMD CRCW25121M65FKEG

Description
RES 1.65Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.65Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 1W 1% 2512 SMD - CRCW25121M65FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1W 1% 2512 SMD
CRCW25121M65FKEG
RES 1.65M OHM 1W 1% 2512 SMD CRCW25121M65FKEG
RES 1.65Mohm 1W 1% 2512 SMD

RES 1.65Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M65FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M65FKEG-ND
Chip Resistor - Surface Mount CRCW25121M65FKEG-ND
1.65 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.65 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121M65FKEG CRCW25121M65FKEG-ND
Product Name RES 1.65M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-1879497-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details