Vishay Intertechnology, Inc. RES 1.60M OHM 1W 1% 2512 SMD CRCW25121M60FKEG

Description
RES 1.60Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.60Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60M OHM 1W 1% 2512 SMD - CRCW25121M60FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60M OHM 1W 1% 2512 SMD
CRCW25121M60FKEG
RES 1.60M OHM 1W 1% 2512 SMD CRCW25121M60FKEG
RES 1.60Mohm 1W 1% 2512 SMD

RES 1.60Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M60FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M60FKEG-ND
Chip Resistor - Surface Mount CRCW25121M60FKEG-ND
1.6 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 1M6 1% E67 E3 Rohs Compliant Vishay - 47P4875 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 1M6 1% E67 E3 Rohs Compliant Vishay
47P4875
Crcw2512 100 1M6 1% E67 E3 Rohs Compliant Vishay 47P4875
CRCW2512 100 1M6 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 1M6 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121M60FKEG CRCW25121M60FKEG-ND 47P4875
Product Name RES 1.60M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 1M6 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 1.60E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676346-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details