Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121M24FKTG

Description
1.24 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.24 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121M24FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M24FKTG-ND
Chip Resistor - Surface Mount CRCW25121M24FKTG-ND
1.24 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.24M OHM 1W 1% 2512 SMD - CRCW25121M24FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1W 1% 2512 SMD
CRCW25121M24FKTG
RES 1.24M OHM 1W 1% 2512 SMD CRCW25121M24FKTG
RES 1.24Mohm 1W 1% 2512 SMD

RES 1.24Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M24FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121M24FKTG
Chip Resistor - Surface Mount CRCW25121M24FKTG
RES SMD 1.24M OHM 1% 1W 2512

RES SMD 1.24M OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 1.24M 1% 100 R67 Rohs Compliant Vishay - 49P4428 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1.24M 1% 100 R67 Rohs Compliant Vishay
49P4428
Crcw2512 1.24M 1% 100 R67 Rohs Compliant Vishay 49P4428
CRCW2512 1.24M 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 1.24M 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121M24FKTG-ND CRCW25121M24FKTG CRCW25121M24FKTG 49P4428
Product Name Chip Resistor - Surface Mount RES 1.24M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 1.24M 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details