Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121K80JNTG

Description
1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121K80JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K80JNTG-ND
Chip Resistor - Surface Mount CRCW25121K80JNTG-ND
1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.8K OHM 1W 5% 2512 SMD - CRCW25121K80JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1W 5% 2512 SMD
CRCW25121K80JNTG
RES 1.8K OHM 1W 5% 2512 SMD CRCW25121K80JNTG
RES 1.8Kohm 1W 5% 2512 SMD

RES 1.8Kohm 1W 5% 2512 SMD

Supplier's Site
Crcw2512 1.8K 5% 200 R67 Rohs Compliant Vishay - 49P4424 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1.8K 5% 200 R67 Rohs Compliant Vishay
49P4424
Crcw2512 1.8K 5% 200 R67 Rohs Compliant Vishay 49P4424
CRCW2512 1.8K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 1.8K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K80JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K80JNTG
Chip Resistor - Surface Mount CRCW25121K80JNTG
RES SMD 1.8K OHM 5% 1W 2512

RES SMD 1.8K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121K80JNTG-ND CRCW25121K80JNTG 49P4424 CRCW25121K80JNTG
Product Name Chip Resistor - Surface Mount RES 1.8K OHM 1W 5% 2512 SMD Crcw2512 1.8K 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567469 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details