Vishay Precision Group RES 1.54K OHM 1W 1% 2512 SMD CRCW25121K54FKEG

Description
RES 1.54Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.54Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1W 1% 2512 SMD - CRCW25121K54FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1W 1% 2512 SMD
CRCW25121K54FKEG
RES 1.54K OHM 1W 1% 2512 SMD CRCW25121K54FKEG
RES 1.54Kohm 1W 1% 2512 SMD

RES 1.54Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.54KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54KAFCT-ND
Chip Resistor - Surface Mount 541-1.54KAFCT-ND
1.54 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.54KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54KAFTR-ND
Chip Resistor - Surface Mount 541-1.54KAFTR-ND
1.54 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.54KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54KAFDKR-ND
Chip Resistor - Surface Mount 541-1.54KAFDKR-ND
1.54 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K54, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K54, 1%, 1W, 2512, Reel; Resistance Vishay
42K4071
Res, Thick Film, 1K54, 1%, 1W, 2512, Reel; Resistance Vishay 42K4071
RES, THICK FILM, 1K54, 1%, 1W, 2512, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K54, 1%, 1W, 2512, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121K54FKEG 541-1.54KAFCT-ND 42K4071
Product Name RES 1.54K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K54, 1%, 1W, 2512, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 1540 ohms 1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details