Vishay Precision Group Thick Film Resistor Chip, 1.5Kohm 1W, 5%, Full Reel; Resistance Vishay CRCW25121K50JNEG.

Description
THICK FILM RESISTOR CHIP, 1.5KOHM 1W, 5%, FULL REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR CHIP, 1.5KOHM 1W, 5%, FULL REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Chip, 1.5Kohm 1W, 5%, Full Reel; Resistance Vishay - 27AC2641 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Chip, 1.5Kohm 1W, 5%, Full Reel; Resistance Vishay
27AC2641
Thick Film Resistor Chip, 1.5Kohm 1W, 5%, Full Reel; Resistance Vishay 27AC2641
THICK FILM RESISTOR CHIP, 1.5KOHM 1W, 5%, FULL REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR CHIP, 1.5KOHM 1W, 5%, FULL REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2641
Product Name Thick Film Resistor Chip, 1.5Kohm 1W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details