Vishay Intertechnology, Inc. RES 1.30K OHM 1.5W 1% 2512 SMD CRCW25121K30FKEGHP

Description
RES 1.30Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.30Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30K OHM 1.5W 1% 2512 SMD - CRCW25121K30FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30K OHM 1.5W 1% 2512 SMD
CRCW25121K30FKEGHP
RES 1.30K OHM 1.5W 1% 2512 SMD CRCW25121K30FKEGHP
RES 1.30Kohm 1.5W 1% 2512 SMD

RES 1.30Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K30FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K30FKEGHP-ND
Chip Resistor - Surface Mount CRCW25121K30FKEGHP-ND
1.3 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.3 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121K30FKEGHP CRCW25121K30FKEGHP-ND
Product Name RES 1.30K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details