Vishay Intertechnology, Inc. RES 1.27K OHM 1.5W 1% 2512 SMD CRCW25121K27FKEGHP

Description
RES 1.27Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.27Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1.5W 1% 2512 SMD - CRCW25121K27FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1.5W 1% 2512 SMD
CRCW25121K27FKEGHP
RES 1.27K OHM 1.5W 1% 2512 SMD CRCW25121K27FKEGHP
RES 1.27Kohm 1.5W 1% 2512 SMD

RES 1.27Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K27FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K27FKEGHP-ND
Chip Resistor - Surface Mount CRCW25121K27FKEGHP-ND
1.27 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.27 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121K27FKEGHP CRCW25121K27FKEGHP-ND
Product Name RES 1.27K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details