Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 1.24Kohms 1% CRCW25121K24FKTG

Description
Thick Film Resistors - SMD 1watt 1.24Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 1.24Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 1.24Kohms 1% - CRCW25121K24FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 1.24Kohms 1%
CRCW25121K24FKTG
Thick Film Resistors - SMD 1watt 1.24Kohms 1% CRCW25121K24FKTG
Thick Film Resistors - SMD 1watt 1.24Kohms 1%

Thick Film Resistors - SMD 1watt 1.24Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K24FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K24FKTG-ND
Chip Resistor - Surface Mount CRCW25121K24FKTG-ND
1.24 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121K24FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K24FKTG
Chip Resistor - Surface Mount CRCW25121K24FKTG
RES SMD 1.24K OHM 1% 1W 2512

RES SMD 1.24K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 1.24K 1% 100 R67 Rohs Compliant Vishay - 49P4411 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1.24K 1% 100 R67 Rohs Compliant Vishay
49P4411
Crcw2512 1.24K 1% 100 R67 Rohs Compliant Vishay 49P4411
CRCW2512 1.24K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 1.24K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121K24FKTG CRCW25121K24FKTG-ND CRCW25121K24FKTG 49P4411
Product Name Thick Film Resistors - SMD 1watt 1.24Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 1.24K 1% 100 R67 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers