Vishay Intertechnology, Inc. RES 1.2K OHM 1W 5% 2512 SMD CRCW25121K20JNTG

Description
RES 1.2Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.2Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1W 5% 2512 SMD - CRCW25121K20JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 5% 2512 SMD
CRCW25121K20JNTG
RES 1.2K OHM 1W 5% 2512 SMD CRCW25121K20JNTG
RES 1.2Kohm 1W 5% 2512 SMD

RES 1.2Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K20JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K20JNTG-ND
Chip Resistor - Surface Mount CRCW25121K20JNTG-ND
1.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 1.2K 5% 200 R67 Rohs Compliant Vishay - 49P4410 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1.2K 5% 200 R67 Rohs Compliant Vishay
49P4410
Crcw2512 1.2K 5% 200 R67 Rohs Compliant Vishay 49P4410
CRCW2512 1.2K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 1.2K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K20JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K20JNTG
Chip Resistor - Surface Mount CRCW25121K20JNTG
RES SMD 1.2K OHM 5% 1W 2512

RES SMD 1.2K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121K20JNTG CRCW25121K20JNTG-ND 49P4410 CRCW25121K20JNTG
Product Name RES 1.2K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 1.2K 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-2176755-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details