Vishay Intertechnology, Inc. RESISTOR, 2512, 1KR, 1%Series:CRCW; Resistance:1kR; Tolerance, resistance:+/-1%; Power rating:1.0... CRCW25121K1100E67

Description
RESISTOR, 2512, 1KR, 1%Series:CRCW; Resistance:1kR; Tolerance, resistance:+/-1%; Power rating:1.0...
Request a Quote
Description
RESISTOR, 2512, 1KR, 1%Series:CRCW; Resistance:1kR; Tolerance, resistance:+/-1%; Power rating:1.0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 2512, 1KR, 1%Series:CRCW; Resistance:1kR; Tolerance, resistance:+/-1%; Power rating:1.0... - CRCW25121K1100E67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 2512, 1KR, 1%Series:CRCW; Resistance:1kR; Tolerance, resistance:+/-1%; Power rating:1.0...
CRCW25121K1100E67
RESISTOR, 2512, 1KR, 1%Series:CRCW; Resistance:1kR; Tolerance, resistance:+/-1%; Power rating:1.0... CRCW25121K1100E67
RESISTOR, 2512, 1KR, 1%Series:CRCW; Resistance:1kR; Tolerance, resistance:+/-1%; Power rating:1.0...

RESISTOR, 2512, 1KR, 1%Series:CRCW; Resistance:1kR; Tolerance, resistance:+/-1%; Power rating:1.0...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25121K1100E67
Product Name RESISTOR, 2512, 1KR, 1%Series:CRCW; Resistance:1kR; Tolerance, resistance:+/-1%; Power rating:1.0...
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers