Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:1... CRCW25121K00JNEG

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:1... - CRCW25121K00JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:1...
CRCW25121K00JNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:1... CRCW25121K00JNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121K00JNEG
806704-CRCW25121K00JNEG
Chip Resistor - Surface Mount - CRCW25121K00JNEG 806704-CRCW25121K00JNEG
Manufacturer: Vishay Dale Win Source Part Number: 806704-CRCW25121K00J NEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 806704-CRCW25121K00JNEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW25121K00JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW25121K00JNEG
SMD 1W 500V Resistor 52-CRCW25121K00JNEG
1W 1kR 5% 500V Thick Film Chip Resistor 2512 SMD Product overview: CRCW25121K00JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K00JNEG can be used for catalog matching and distributor lookup.

1W 1kR 5% 500V Thick Film Chip Resistor 2512 SMD Product overview: CRCW25121K00JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K00JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.0KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KXCT-ND
Chip Resistor - Surface Mount 541-1.0KXCT-ND
1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KXTR-ND
Chip Resistor - Surface Mount 541-1.0KXTR-ND
1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KXDKR-ND
Chip Resistor - Surface Mount 541-1.0KXDKR-ND
1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121K00JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K00JNEG
Chip Resistor - Surface Mount CRCW25121K00JNEG
RES SMD 1K OHM 5% 1W 2512

RES SMD 1K OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 1K, 5%, 1W, 2512; Resistance Vishay - 53K3939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 1W, 2512; Resistance Vishay
53K3939
Res, Thick Film, 1K, 5%, 1W, 2512; Resistance Vishay 53K3939
RES, THICK FILM, 1K, 5%, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K, 5%, 1W, 2512, Reel; Resistance Vishay - 42K4067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 1W, 2512, Reel; Resistance Vishay
42K4067
Res, Thick Film, 1K, 5%, 1W, 2512, Reel; Resistance Vishay 42K4067
RES, THICK FILM, 1K, 5%, 1W, 2512, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 1W, 2512, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
RES SMD 1K OHM 5% 1W 2512 - 873-CRCW25121K00JNEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 1K OHM 5% 1W 2512
873-CRCW25121K00JNEG
RES SMD 1K OHM 5% 1W 2512 873-CRCW25121K00JNEG
RES SMD 1K OHM 5% 1W 2512

RES SMD 1K OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW25121K00JNEG 806704-CRCW25121K00JNEG 52-CRCW25121K00JNEG 541-1.0KXCT-ND CRCW25121K00JNEG 53K3939 42K4067 873-CRCW25121K00JNEG
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:1... Chip Resistor - Surface Mount - CRCW25121K00JNEG SMD 1W 500V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1K, 5%, 1W, 2512; Resistance Vishay Res, Thick Film, 1K, 5%, 1W, 2512, Reel; Resistance Vishay RES SMD 1K OHM 5% 1W 2512
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Tolerance 1 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers