Vishay Intertechnology, Inc. RES 19.6 OHM 1W 1% 2512 SMD CRCW251219R6FKEG

Description
RES 19.6ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 19.6ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1W 1% 2512 SMD - CRCW251219R6FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1W 1% 2512 SMD
CRCW251219R6FKEG
RES 19.6 OHM 1W 1% 2512 SMD CRCW251219R6FKEG
RES 19.6ohm 1W 1% 2512 SMD

RES 19.6ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-19.6AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.6AFDKR-ND
Chip Resistor - Surface Mount 541-19.6AFDKR-ND
19.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

19.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.6AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.6AFTR-ND
Chip Resistor - Surface Mount 541-19.6AFTR-ND
19.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

19.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.6AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.6AFCT-ND
Chip Resistor - Surface Mount 541-19.6AFCT-ND
19.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

19.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251219R6FKEG 541-19.6AFDKR-ND
Product Name RES 19.6 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers