Vishay Intertechnology, Inc. RES 18.0 OHM 1.5W 1% 2512 SMD CRCW251218R0FKEGHP

Description
RES 18.0ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 18.0ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0 OHM 1.5W 1% 2512 SMD - CRCW251218R0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0 OHM 1.5W 1% 2512 SMD
CRCW251218R0FKEGHP
RES 18.0 OHM 1.5W 1% 2512 SMD CRCW251218R0FKEGHP
RES 18.0ohm 1.5W 1% 2512 SMD

RES 18.0ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251218R0FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251218R0FKEGHP-ND
Chip Resistor - Surface Mount CRCW251218R0FKEGHP-ND
18 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251218R0FKEGHP CRCW251218R0FKEGHP-ND
Product Name RES 18.0 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details