Vishay Intertechnology, Inc. RES 17.8K OHM 1.5W 1% 2512 SMD CRCW251217K8FKEGHP

Description
RES 17.8Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 17.8Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1.5W 1% 2512 SMD - CRCW251217K8FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1.5W 1% 2512 SMD
CRCW251217K8FKEGHP
RES 17.8K OHM 1.5W 1% 2512 SMD CRCW251217K8FKEGHP
RES 17.8Kohm 1.5W 1% 2512 SMD

RES 17.8Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251217K8FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251217K8FKEGHP-ND
Chip Resistor - Surface Mount CRCW251217K8FKEGHP-ND
17.8 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

17.8 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251217K8FKEGHP CRCW251217K8FKEGHP-ND
Product Name RES 17.8K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers