Vishay Intertechnology, Inc. RES 17.8K OHM 1W 1% 2512 SMD CRCW251217K8FKEG

Description
RES 17.8Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 17.8Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1W 1% 2512 SMD - CRCW251217K8FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1W 1% 2512 SMD
CRCW251217K8FKEG
RES 17.8K OHM 1W 1% 2512 SMD CRCW251217K8FKEG
RES 17.8Kohm 1W 1% 2512 SMD

RES 17.8Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-17.8KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8KAFTR-ND
Chip Resistor - Surface Mount 541-17.8KAFTR-ND
17.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

17.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251217K8FKEG 541-17.8KAFTR-ND
Product Name RES 17.8K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers