178 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 178ohm 1W 1% 2512 SMD
Resistor,Metal Glaze,178Ohms,500WV,
RES SMD 178 OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW2512178RFKTG-ND | CRCW2512178RFKTG | 43C6015 | CRCW2512178RFKTG |
| Product Name | Chip Resistor - Surface Mount | RES 178 OHM 1W 1% 2512 SMD | Resistor,metal Glaze,178Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 178 ohms | 178 ohms | 178 ohms |