Vishay Intertechnology, Inc. RES 16.2 OHM 1W 1% 2512 SMD CRCW251216R2FKTG

Description
RES 16.2ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 16.2ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1W 1% 2512 SMD - CRCW251216R2FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1W 1% 2512 SMD
CRCW251216R2FKTG
RES 16.2 OHM 1W 1% 2512 SMD CRCW251216R2FKTG
RES 16.2ohm 1W 1% 2512 SMD

RES 16.2ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251216R2FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251216R2FKTG-ND
Chip Resistor - Surface Mount CRCW251216R2FKTG-ND
16.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251216R2FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251216R2FKTG
Chip Resistor - Surface Mount CRCW251216R2FKTG
RES SMD 16.2 OHM 1% 1W 2512

RES SMD 16.2 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 16.2 1% 100 R67 Rohs Compliant Vishay - 49P4552 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 16.2 1% 100 R67 Rohs Compliant Vishay
49P4552
Crcw2512 16.2 1% 100 R67 Rohs Compliant Vishay 49P4552
CRCW2512 16.2 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 16.2 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251216R2FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251216R2FKTG
Chip Resistor - Surface Mount CRCW251216R2FKTG
RES SMD 16.2 OHM 1% 1W 2512

RES SMD 16.2 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW251216R2FKTG CRCW251216R2FKTG-ND CRCW251216R2FKTG 49P4552 CRCW251216R2FKTG
Product Name RES 16.2 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 16.2 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details