Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251216R0FKEGHP

Description
16 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
16 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-16.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0RCT-ND
Chip Resistor - Surface Mount 541-16.0RCT-ND
16 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0RTR-ND
Chip Resistor - Surface Mount 541-16.0RTR-ND
16 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0RDKR-ND
Chip Resistor - Surface Mount 541-16.0RDKR-ND
16 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 16.0 OHM 1.5W 1% 2512 SMD - CRCW251216R0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1.5W 1% 2512 SMD
CRCW251216R0FKEGHP
RES 16.0 OHM 1.5W 1% 2512 SMD CRCW251216R0FKEGHP
RES 16.0ohm 1.5W 1% 2512 SMD

RES 16.0ohm 1.5W 1% 2512 SMD

Supplier's Site
Res, 16 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay - 33AK3127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay
33AK3127
Res, 16 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay 33AK3127
RES, 16 OHM, AEC-Q200, 1.5W, 2512 ROHS COMPLIANT: YES

RES, 16 OHM, AEC-Q200, 1.5W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-16.0RCT-ND CRCW251216R0FKEGHP 33AK3127
Product Name Chip Resistor - Surface Mount RES 16.0 OHM 1.5W 1% 2512 SMD Res, 16 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details