Vishay Intertechnology, Inc. RES 169K OHM 1.5W 1% 2512 SMD CRCW2512169KFKEGHP

Description
RES 169Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 169Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1.5W 1% 2512 SMD - CRCW2512169KFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1.5W 1% 2512 SMD
CRCW2512169KFKEGHP
RES 169K OHM 1.5W 1% 2512 SMD CRCW2512169KFKEGHP
RES 169Kohm 1.5W 1% 2512 SMD

RES 169Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512169KFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512169KFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512169KFKEGHP-ND
169 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

169 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512169KFKEGHP CRCW2512169KFKEGHP-ND
Product Name RES 169K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 169000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers