Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512165RFKEG

Description
165 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
165 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512165RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512165RFKEG-ND
Chip Resistor - Surface Mount CRCW2512165RFKEG-ND
165 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,165,1%,T/R,RoHS Compliant - CRCW2512165RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,165,1%,T/R,RoHS Compliant
CRCW2512165RFKEG
2512,165,1%,T/R,RoHS Compliant CRCW2512165RFKEG
2512,165,1%,T/R,RoHS Compliant

2512,165,1%,T/R,RoHS Compliant

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW2512165RFKEG-ND CRCW2512165RFKEG
Product Name Chip Resistor - Surface Mount 2512,165,1%,T/R,RoHS Compliant
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details