Vishay Intertechnology, Inc. RES 160 OHM 1W 5% 2512 SMD CRCW2512160RJNTG

Description
RES 160ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 160ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1W 5% 2512 SMD - CRCW2512160RJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1W 5% 2512 SMD
CRCW2512160RJNTG
RES 160 OHM 1W 5% 2512 SMD CRCW2512160RJNTG
RES 160ohm 1W 5% 2512 SMD

RES 160ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512160RJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512160RJNTG-ND
Chip Resistor - Surface Mount CRCW2512160RJNTG-ND
160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512160RJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512160RJNTG
Chip Resistor - Surface Mount CRCW2512160RJNTG
RES SMD 160 OHM 5% 1W 2512

RES SMD 160 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 160 5% 200 R67 Rohs Compliant Vishay - 49P4555 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 160 5% 200 R67 Rohs Compliant Vishay
49P4555
Crcw2512 160 5% 200 R67 Rohs Compliant Vishay 49P4555
CRCW2512 160 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 160 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512160RJNTG CRCW2512160RJNTG-ND CRCW2512160RJNTG 49P4555
Product Name RES 160 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 160 5% 200 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD305GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details