Vishay Intertechnology, Inc. RES 160 OHM 1.5W 1% 2512 SMD CRCW2512160RFKEGHP

Description
RES 160ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 160ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1.5W 1% 2512 SMD - CRCW2512160RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1.5W 1% 2512 SMD
CRCW2512160RFKEGHP
RES 160 OHM 1.5W 1% 2512 SMD CRCW2512160RFKEGHP
RES 160ohm 1.5W 1% 2512 SMD

RES 160ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512160RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512160RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512160RFKEGHP-ND
160 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

160 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512160RFKEGHP CRCW2512160RFKEGHP-ND
Product Name RES 160 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details