Vishay Intertechnology, Inc. RES 15.0 OHM 1.5W 1% 2512 SMD CRCW251215R0FKEGHP

Description
RES 15.0ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 15.0ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0 OHM 1.5W 1% 2512 SMD - CRCW251215R0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0 OHM 1.5W 1% 2512 SMD
CRCW251215R0FKEGHP
RES 15.0 OHM 1.5W 1% 2512 SMD CRCW251215R0FKEGHP
RES 15.0ohm 1.5W 1% 2512 SMD

RES 15.0ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-15.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0RCT-ND
Chip Resistor - Surface Mount 541-15.0RCT-ND
15 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0RTR-ND
Chip Resistor - Surface Mount 541-15.0RTR-ND
15 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0RDKR-ND
Chip Resistor - Surface Mount 541-15.0RDKR-ND
15 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251215R0FKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251215R0FKEGHP
Chip Resistor - Surface Mount CRCW251215R0FKEGHP
RES SMD 15 OHM 1% 1.5W 2512

RES SMD 15 OHM 1% 1.5W 2512

Supplier's Site Datasheet
Res, 15 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay - 33AK8676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay
33AK8676
Res, 15 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay 33AK8676
RES, 15 OHM, AEC-Q200, 1.5W, 2512 ROHS COMPLIANT: YES

RES, 15 OHM, AEC-Q200, 1.5W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW251215R0FKEGHP 541-15.0RCT-ND CRCW251215R0FKEGHP 33AK8676
Product Name RES 15.0 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 15 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details