Vishay Intertechnology, Inc. RES 15.8K OHM 1W 1% 2512 SMD CRCW251215K8FKTG

Description
RES 15.8Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 15.8Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1W 1% 2512 SMD - CRCW251215K8FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1W 1% 2512 SMD
CRCW251215K8FKTG
RES 15.8K OHM 1W 1% 2512 SMD CRCW251215K8FKTG
RES 15.8Kohm 1W 1% 2512 SMD

RES 15.8Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251215K8FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251215K8FKTG-ND
Chip Resistor - Surface Mount CRCW251215K8FKTG-ND
15.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251215K8FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251215K8FKTG
Chip Resistor - Surface Mount CRCW251215K8FKTG
RES SMD 15.8K OHM 1% 1W 2512

RES SMD 15.8K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 15.8K 1% 100 R67 Rohs Compliant Vishay - 49P4544 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 15.8K 1% 100 R67 Rohs Compliant Vishay
49P4544
Crcw2512 15.8K 1% 100 R67 Rohs Compliant Vishay 49P4544
CRCW2512 15.8K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 15.8K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251215K8FKTG CRCW251215K8FKTG-ND CRCW251215K8FKTG 49P4544
Product Name RES 15.8K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 15.8K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details