Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount CRCW251215K0JNTG

Description
Manufacturer: Vishay Dale Win Source Part Number: 1329188-CRCW251215K0 JNTG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW2512 200 15K 5% R67,CRCW2512153JR67 Base Product Number: CRCW2512 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1329188-CRCW251215K0 JNTG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW2512 200 15K 5% R67,CRCW2512153JR67 Base Product Number: CRCW2512 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1329188-CRCW251215K0JNTG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329188-CRCW251215K0JNTG
Resistors - Chip Resistor - Surface Mount 1329188-CRCW251215K0JNTG
Manufacturer: Vishay Dale Win Source Part Number: 1329188-CRCW251215K0 JNTG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW2512 200 15K 5% R67,CRCW2512153JR67 Base Product Number: CRCW2512 RoHS Status: RoHS non-compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329188-CRCW251215K0JNTG
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 kOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 200 15K 5% R67,CRCW2512153JR67
Base Product Number: CRCW2512
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RES 15K OHM 1W 5% 2512 SMD - CRCW251215K0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1W 5% 2512 SMD
CRCW251215K0JNTG
RES 15K OHM 1W 5% 2512 SMD CRCW251215K0JNTG
RES 15Kohm 1W 5% 2512 SMD

RES 15Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251215K0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251215K0JNTG-ND
Chip Resistor - Surface Mount CRCW251215K0JNTG-ND
15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251215K0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251215K0JNTG
Chip Resistor - Surface Mount CRCW251215K0JNTG
RES SMD 15K OHM 5% 1W 2512

RES SMD 15K OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 15K 5% 200 R67 Rohs Compliant Vishay - 49P4543 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 15K 5% 200 R67 Rohs Compliant Vishay
49P4543
Crcw2512 15K 5% 200 R67 Rohs Compliant Vishay 49P4543
CRCW2512 15K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 15K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1329188-CRCW251215K0JNTG CRCW251215K0JNTG CRCW251215K0JNTG-ND CRCW251215K0JNTG 49P4543
Product Name Resistors - Chip Resistor - Surface Mount RES 15K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 15K 5% 200 R67 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details