Vishay Intertechnology, Inc. RES 15.0K OHM 1.5W 1% 2512 SMD CRCW251215K0FKEGHP

Description
RES 15.0Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 15.0Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1.5W 1% 2512 SMD - CRCW251215K0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1.5W 1% 2512 SMD
CRCW251215K0FKEGHP
RES 15.0K OHM 1.5W 1% 2512 SMD CRCW251215K0FKEGHP
RES 15.0Kohm 1.5W 1% 2512 SMD

RES 15.0Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251215K0FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251215K0FKEGHP-ND
Chip Resistor - Surface Mount CRCW251215K0FKEGHP-ND
15 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251215K0FKEGHP CRCW251215K0FKEGHP-ND
Product Name RES 15.0K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details