Vishay Precision Group Thick Film Resistors - SMD 1watt 150ohms 1% CRCW2512150RFKTG

Description
Thick Film Resistors - SMD 1watt 150ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 150ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 150ohms 1% - CRCW2512150RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 150ohms 1%
CRCW2512150RFKTG
Thick Film Resistors - SMD 1watt 150ohms 1% CRCW2512150RFKTG
Thick Film Resistors - SMD 1watt 150ohms 1%

Thick Film Resistors - SMD 1watt 150ohms 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512150RFKTG
915990-CRCW2512150RFKTG
Chip Resistor - Surface Mount - CRCW2512150RFKTG 915990-CRCW2512150RFKTG
Manufacturer: Vishay Win Source Part Number: 915990-CRCW2512150RF KTG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 100 150R 1% R67, CRCW25121500FR67

Manufacturer: Vishay
Win Source Part Number: 915990-CRCW2512150RFKTG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 100 150R 1% R67, CRCW25121500FR67

Buy Now Datasheet
SMD 1W Resistor - 52-CRCW2512150RFKTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CRCW2512150RFKTG
SMD 1W Resistor 52-CRCW2512150RFKTG
150R 1% 1W 2512 SMD Chip Resistor Product overview: CRCW2512150RFKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512150RFKTG can be used for catalog matching and distributor lookup.

150R 1% 1W 2512 SMD Chip Resistor Product overview: CRCW2512150RFKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512150RFKTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512150RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512150RFKTG-ND
Chip Resistor - Surface Mount CRCW2512150RFKTG-ND
150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 150R, 1%, 1W, 2512, Reel; Resistance Vishay - 07J2782 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 1W, 2512, Reel; Resistance Vishay
07J2782
Res, Thick Film, 150R, 1%, 1W, 2512, Reel; Resistance Vishay 07J2782
RES, THICK FILM, 150R, 1%, 1W, 2512, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No

RES, THICK FILM, 150R, 1%, 1W, 2512, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512150RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512150RFKTG
Chip Resistor - Surface Mount CRCW2512150RFKTG
RES SMD 150 OHM 1% 1W 2512

RES SMD 150 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2512150RFKTG 915990-CRCW2512150RFKTG 52-CRCW2512150RFKTG CRCW2512150RFKTG-ND 07J2782 CRCW2512150RFKTG
Product Name Thick Film Resistors - SMD 1watt 150ohms 1% Chip Resistor - Surface Mount - CRCW2512150RFKTG SMD 1W Resistor Chip Resistor - Surface Mount Res, Thick Film, 150R, 1%, 1W, 2512, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details