Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251214K0FKTG

Description
14 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251214K0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251214K0FKTG-ND
Chip Resistor - Surface Mount CRCW251214K0FKTG-ND
14 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 14.0K OHM 1W 1% 2512 SMD - CRCW251214K0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1W 1% 2512 SMD
CRCW251214K0FKTG
RES 14.0K OHM 1W 1% 2512 SMD CRCW251214K0FKTG
RES 14.0Kohm 1W 1% 2512 SMD

RES 14.0Kohm 1W 1% 2512 SMD

Supplier's Site
Resistor,metal Glaze,14Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C5988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,14Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C5988
Resistor,metal Glaze,14Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C5988
Resistor,Metal Glaze,14KOhms,500WV, 1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,14KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW251214K0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251214K0FKTG
Chip Resistor - Surface Mount CRCW251214K0FKTG
RES SMD 14K OHM 1% 1W 2512

RES SMD 14K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251214K0FKTG-ND CRCW251214K0FKTG 43C5988 CRCW251214K0FKTG
Product Name Chip Resistor - Surface Mount RES 14.0K OHM 1W 1% 2512 SMD Resistor,metal Glaze,14Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details