Vishay Precision Group RES 147 OHM 1W 1% 2512 SMD CRCW2512147RFKEG

Description
RES 147ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 147ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1W 1% 2512 SMD - CRCW2512147RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1W 1% 2512 SMD
CRCW2512147RFKEG
RES 147 OHM 1W 1% 2512 SMD CRCW2512147RFKEG
RES 147ohm 1W 1% 2512 SMD

RES 147ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-147AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147AFCT-ND
Chip Resistor - Surface Mount 541-147AFCT-ND
147 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147AFTR-ND
Chip Resistor - Surface Mount 541-147AFTR-ND
147 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147AFDKR-ND
Chip Resistor - Surface Mount 541-147AFDKR-ND
147 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 147R, 1%, 0.5W, 2512; Resistance Vishay - 51P1139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.5W, 2512; Resistance Vishay
51P1139
Res, Thick Film, 147R, 1%, 0.5W, 2512; Resistance Vishay 51P1139
RES, THICK FILM, 147R, 1%, 0.5W, 2512; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.5W, 2512; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512147RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512147RFKEG
Chip Resistor - Surface Mount CRCW2512147RFKEG
RES SMD 147 OHM 1% 1W 2512

RES SMD 147 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW2512147RFKEG 541-147AFCT-ND 51P1139 CRCW2512147RFKEG
Product Name RES 147 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 147R, 1%, 0.5W, 2512; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 147 ohms 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573324 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers